Mini-Circuits 1.4GHZ 1.7GHZ SOT23 Rf Directional Coupler D19GA+

Description
RF DIR CPLR 1.4GHZ-1.7GHZ SOT23 Product overview: D19GA+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ, 1.7GHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.4GHZ, 1.7GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D19GA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR CPLR 1.4GHZ-1.7GHZ SOT23 Product overview: D19GA+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ, 1.7GHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.4GHZ, 1.7GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D19GA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4GHZ 1.7GHZ SOT23 Rf Directional Coupler - 850-D19GA+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4GHZ 1.7GHZ SOT23 Rf Directional Coupler
850-D19GA+
1.4GHZ 1.7GHZ SOT23 Rf Directional Coupler 850-D19GA+
RF DIR CPLR 1.4GHZ-1.7GHZ SOT23 Product overview: D19GA+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ, 1.7GHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.4GHZ, 1.7GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D19GA+ can be used for catalog matching and distributor lookup.

RF DIR CPLR 1.4GHZ-1.7GHZ SOT23 Product overview: D19GA+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ, 1.7GHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.4GHZ, 1.7GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D19GA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 3157-D19GA+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D19GA+TR-ND
RF Directional Coupler 3157-D19GA+TR-ND
RF Directional Coupler GPS 1.4GHz ~ 1.7GHz 20.7dB 4W SOT-23-6

RF Directional Coupler GPS 1.4GHz ~ 1.7GHz 20.7dB 4W SOT-23-6

Buy Now Datasheet
RF Directional Coupler - D19GA+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
D19GA+
RF Directional Coupler D19GA+
RF Directional Coupler GPS 1.4GHz ~ 1.7GHz 20.7dB 4W SOT-23-6

RF Directional Coupler GPS 1.4GHz ~ 1.7GHz 20.7dB 4W SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-D19GA+ 3157-D19GA+TR-ND D19GA+
Product Name 1.4GHZ 1.7GHZ SOT23 Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type SOT-23-6 Surface Mount; SOT-23-6
Frequency Range 1400.00 to 1700.00 MHz 1400.00 to 1700.00 MHz 1400.00 to 1700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details