The ULTRA4100400 is a 10-40 GHz 180° hybrid coupler with 3 dB coupling, ±0.9 dB amplitude imbalance, ±8° phase imbalance, >15 dB isolation, maximum VSWR of 1.65, and insertion loss less than 1.5 dB. It handles 20 W average and 3 kW peak power, features a 2.4 mm female connector, weighs 1.2 ounces, and operates from -54°C to +85°C.
KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled.
These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.
KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.5 dB.
In addition, Model ULTRA4100400 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. This compact package measures just 1.10 inches (L) x 0.86 inches (W) x 0.50 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | ULTRA4100400 |
| Product Name | 3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400 |
| RF Coupler Type | Uni-Directional |