Manufacturer: Murata Electronics North America
Win Source Part Number: 731050-GRM21BB11C105
Family Name: GRM
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 10+
Alternative Parts (Cross-Reference): C2012JB1C105K(085AC)
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
16V 1uF B ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 1uF B ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 731050-GRM21BB11C105KA01L | GRM21BB11C105KA01L | GRM21BB11C105KA01L |
| Product Name | Newest Parts - GRM21BB11C105KA01L | Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Technology | Film Capacitors; Multilayer | Multilayer | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Configuration / Form Factor | Chip Capacitor |