Murata Electronics Ceramic Capacitors GRM2165C1H1R5CD01J

Description
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2165C1H1R5CD01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2165C1H1R5CD01J-ND
Ceramic Capacitors GRM2165C1H1R5CD01J-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H1R5CD01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H1R5CD01J
Ceramic Capacitors GRM2165C1H1R5CD01J
CAP CER 1.5PF 50V C0G/NP0 0805

CAP CER 1.5PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2165C1H1R5CD01J-ND GRM2165C1H1R5CD01J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details