Knowles Ceramic Capacitors V30BZ103M1SX

Description
10000pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1098-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1098-ND
Ceramic Capacitors 1761-1098-ND
10000pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD

10000pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - V30BZ103M1SX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
V30BZ103M1SX
Ceramic Capacitors V30BZ103M1SX
CAP CER 10000PF 100V X7R NON SMD

CAP CER 10000PF 100V X7R NON SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1098-ND V30BZ103M1SX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC, Epoxy
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details