Murata Electronics Ceramic Capacitors GRM188R72A223KAC4D

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3284-1-ND
Ceramic Capacitors 490-3284-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3284-6-ND
Ceramic Capacitors 490-3284-6-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3284-2-ND
Ceramic Capacitors 490-3284-2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R72A223KAC4D - 775371-GRM188R72A223KAC4D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R72A223KAC4D
775371-GRM188R72A223KAC4D
Ceramic Capacitors - GRM188R72A223KAC4D 775371-GRM188R72A223KAC4D
Manufacturer: Murata Electronics North America Win Source Part Number: 775371-GRM188R72A223 KAC4D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 100V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X7R2A223K080AA; C1608X7R2A223K080AE; GCM188R72A223KA37C; GCD188R72A223KA01D; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775371-GRM188R72A223KAC4D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X7R2A223K080AA; C1608X7R2A223K080AE; GCM188R72A223KA37C; GCD188R72A223KA01D;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-GRM188R72A223KAC4D
0.022UF 100V Capacitor 60-GRM188R72A223KAC4D
CAP CER 0.022UF 100V X7R 0603 Product overview: GRM188R72A223KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A223KAC4 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 0603 Product overview: GRM188R72A223KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A223KAC4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72A223KAC4D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A223KAC4D
Ceramic Capacitors GRM188R72A223KAC4D
CAP CER 0.022UF 100V X7R 0603

CAP CER 0.022UF 100V X7R 0603

Supplier's Site Datasheet
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH5119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH5119
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH5119
CAP, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4374
Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4374
CAP, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3284-1-ND 490-3284-6-ND 775371-GRM188R72A223KAC4D 60-GRM188R72A223KAC4D GRM188R72A223KAC4D 92AH5119
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R72A223KAC4D 0.022UF 100V Capacitor Ceramic Capacitors Cap, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details