Knowles Ceramic Capacitors 0603B682K201NT

Description
0603 MLCC
Request a Quote Datasheet
Description
0603 MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-0603B682K201NTTR-ND
Ceramic Capacitors 1763-0603B682K201NTTR-ND
0603 MLCC

0603 MLCC

Buy Now Datasheet
Ceramic Capacitors - 1763-0603B682K201NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-0603B682K201NTCT-ND
Ceramic Capacitors 1763-0603B682K201NTCT-ND
0603 MLCC

0603 MLCC

Buy Now Datasheet
Ceramic Capacitors - 1763-0603B682K201NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-0603B682K201NTDKR-ND
Ceramic Capacitors 1763-0603B682K201NTDKR-ND
0603 MLCC

0603 MLCC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-0603B682K201NTTR-ND 1763-0603B682K201NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details