Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990545-GRM1882C1H8R2
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 8.2 pF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V
General Up to 125C Reflow soldering Flow soldering Product overview: GRM1882C1H8R2DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H8R2DA01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 990545-GRM1882C1H8R2DA01D | 60-GRM1882C1H8R2DA01D |
| Product Name | Ceramic Capacitors - GRM1882C1H8R2DA01D | Capacitor |
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF |