Murata Electronics Ceramic Capacitors GRM033R71A103MA01D

Description
CAP CER 10000PF 10V X7R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71A103MA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A103MA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A103MA01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata - 45AJ4263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata
45AJ4263
Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata 45AJ4263
CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 10V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R71A103MA01DDKR-ND 490-GRM033R71A103MA01DCT-ND 45AJ4263
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details