Murata Electronics Ceramic Capacitors GRM0335C1HR70BA01D

Description
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11348-1-ND
Ceramic Capacitors 490-11348-1-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11348-6-ND
Ceramic Capacitors 490-11348-6-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11348-2-ND
Ceramic Capacitors 490-11348-2-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.7PF 50V Capacitor
60-GRM0335C1HR70BA01D
0.7PF 50V Capacitor 60-GRM0335C1HR70BA01D
CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR70BA01D - 1041240-GRM0335C1HR70BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1HR70BA01D
1041240-GRM0335C1HR70BA01D
Ceramic Capacitors - GRM0335C1HR70BA01D 1041240-GRM0335C1HR70BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041240-GRM0335C1HR7 0BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.7pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041240-GRM0335C1HR70BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.7pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7024
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7024
CAP, 0.7PF, 50V, MLCC, 0201; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.7PF, 50V, MLCC, 0201; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR70BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR70BA01D
Ceramic Capacitors GRM0335C1HR70BA01D
CAP CER 0.7PF 50V C0G/NP0 0201

CAP CER 0.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11348-1-ND 490-11348-6-ND 60-GRM0335C1HR70BA01D 1041240-GRM0335C1HR70BA01D 65AH7024 GRM0335C1HR70BA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.7PF 50V Capacitor Ceramic Capacitors - GRM0335C1HR70BA01D Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details