Murata Electronics Ceramic Capacitors GJM0335C0J300GB01D

Description
30pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
30pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C0J300GB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C0J300GB01D-ND
Ceramic Capacitors GJM0335C0J300GB01D-ND
30pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C0J300GB01D
CAP CER 30PF 6.3V NP0 0201

CAP CER 30PF 6.3V NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C0J300GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C0J300GB01D
Ceramic Capacitors GJM0335C0J300GB01D
CAP CER 30PF 6.3V NP0 0201

CAP CER 30PF 6.3V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GJM0335C0J300GB01D-ND GJM0335C0J300GB01D GJM0335C0J300GB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details