Murata Electronics Ceramic Capacitors GJM0225C1C150JB01L

Description
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0225C1C150JB01LTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

15pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0225C1C150JB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 16V C0G/NP0 01005

CAP CER 15PF 16V C0G/NP0 01005

Buy Now Datasheet
Singapore, Singapore
15PF 16V Capacitor
60-GJM0225C1C150JB01L
15PF 16V Capacitor 60-GJM0225C1C150JB01L
CAP CER 15PF 16V NP0 01005 Product overview: GJM0225C1C150JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C150JB01 L can be used for catalog matching and distributor lookup.

CAP CER 15PF 16V NP0 01005 Product overview: GJM0225C1C150JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C150JB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0225C1C150JB01L
CAP CER 15PF 16V NP0 01005

CAP CER 15PF 16V NP0 01005

Supplier's Site
Ceramic Capacitors - GJM0225C1C150JB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0225C1C150JB01L
Ceramic Capacitors GJM0225C1C150JB01L
CAP CER 15PF 16V NP0 01005

CAP CER 15PF 16V NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0225C1C150JB01LTR-ND 60-GJM0225C1C150JB01L GJM0225C1C150JB01L GJM0225C1C150JB01L
Product Name Ceramic Capacitors 15PF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-V80BZ104M5SX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details