Murata GCM155R71H153KA55D
Murata GCM155R71H153KA55D
Murata GCM155R71H153KA55D
CAP CER 0.015UF 50V X7R 0402 Product overview: GCM155R71H153KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H153KA55
0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
0.015µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.015UF 50V X7R 0402
CAP, AEC-Q200, 0.015UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2608745P | 60-GCM155R71H153KA55D | 490-11956-2-ND | 490-11956-6-ND | GCM155R71H153KA55D | 92AH4656 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 0.015UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |