Murata Electronics Ceramic Capacitors GCM155R71E153KA55D

Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17756-2-ND
Ceramic Capacitors 490-17756-2-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17756-6-ND
Ceramic Capacitors 490-17756-6-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17756-1-ND
Ceramic Capacitors 490-17756-1-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1409
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1409
CAP, AEC-Q200, 0.015UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4645
Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4645
CAP, AEC-Q200, 0.015UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM155R71E153KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM155R71E153KA55D
Ceramic Capacitors GCM155R71E153KA55D
CAP CER 0.015UF 25V X7R 0402

CAP CER 0.015UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17756-2-ND 490-17756-6-ND 03AJ1409 GCM155R71E153KA55D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details