Cornell Dubilier Aluminum Electrolytic 227AXZ035M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227AXZ035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 220 µF, a maximum ESR of 1.06 Ω at 120 Hz and 20°C, and a ripple current rating of 600 mA at 100 kHz and 105°C. It has a case size of 8 mm diameter by 10.2 mm length, operates within a temperature range of -55°C to +105°C, and meets a 2000-hour load life requirement at 105°C under rated voltage. The capacitor exhibits a capacitance tolerance of +20% at 120 Hz and 20°C, and its impedance and ripple current performance are optimized for filtering, bypass, and decoupling applications.

Datasheet Summary
Powered by GS/AI

The 227AXZ035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 220 µF, a maximum ESR of 1.06 Ω at 120 Hz and 20°C, and a ripple current rating of 600 mA at 100 kHz and 105°C. It has a case size of 8 mm diameter by 10.2 mm length, operates within a temperature range of -55°C to +105°C, and meets a 2000-hour load life requirement at 105°C under rated voltage. The capacitor exhibits a capacitance tolerance of +20% at 120 Hz and 20°C, and its impedance and ripple current performance are optimized for filtering, bypass, and decoupling applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227AXZ035M
Aluminum Electrolytic 227AXZ035M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1098-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1098-6-ND
Aluminum Electrolytic Capacitors 1572-1098-6-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1098-2-ND
Aluminum Electrolytic Capacitors 1572-1098-2-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1098-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1098-1-ND
Aluminum Electrolytic Capacitors 1572-1098-1-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227AXZ035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227AXZ035M
Aluminum Electrolytic Capacitors 2002-227AXZ035M
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 220µF 35V

Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 220µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227AXZ035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227AXZ035M
Capacitors - Aluminum Electrolytic Capacitors 227AXZ035M
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site
Capacitor - 38341888 - Radwell International
Willingboro, NJ, United States
Capacitor
38341888
Capacitor 38341888
(PRICE/TR) ELECTROLYTIC CAPACITOR220UF 35WVDC *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) ELECTROLYTIC CAPACITOR220UF 35WVDC *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227AXZ035M 1572-1098-6-ND 1572-1098-2-ND 2002-227AXZ035M 227AXZ035M 38341888
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers