Murata Electronics Ceramic Capacitors - GCM1555C1H8R0DZ13D GCM1555C1H8R0DZ13D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121664-GCM1555C1H8R 0DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Capacitance: 8 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121664-GCM1555C1H8R 0DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Capacitance: 8 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H8R0DZ13D - 1121664-GCM1555C1H8R0DZ13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H8R0DZ13D
1121664-GCM1555C1H8R0DZ13D
Ceramic Capacitors - GCM1555C1H8R0DZ13D 1121664-GCM1555C1H8R0DZ13D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121664-GCM1555C1H8R 0DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Capacitance: 8 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121664-GCM1555C1H8R0DZ13D
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Capacitance: 8 pF
Ratings: AEC-Q200
Thickness: 558.8 µm
Height: 500 µm
Width: 508 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Singapore, Singapore
SMD 8pF 50V 0.5pF Capacitor
60-GCM1555C1H8R0DZ13D
SMD 8pF 50V 0.5pF Capacitor 60-GCM1555C1H8R0DZ13D
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125°C Paper T/R Product overview: GCM1555C1H8R0DZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R0DZ13 D can be used for catalog matching and distributor lookup.

Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125°C Paper T/R Product overview: GCM1555C1H8R0DZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H8R0DZ13D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1121664-GCM1555C1H8R0DZ13D 60-GCM1555C1H8R0DZ13D
Product Name Ceramic Capacitors - GCM1555C1H8R0DZ13D SMD 8pF 50V 0.5pF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details