Knowles Ceramic Capacitors 0504N101J101P

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0504 (1210 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0504 (1210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1206-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1206-ND
Ceramic Capacitors 1763-1206-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0504 (1210 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0504 (1210 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0504N101J101P - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0504N101J101P
Ceramic Capacitors 0504N101J101P
CAP CER 100PF 100V 0504 EPOXY

CAP CER 100PF 100V 0504 EPOXY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-1206-ND 0504N101J101P
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers