Murata Electronics Ceramic Capacitors GCJ188R71C474KA12D

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5812-6-ND
Ceramic Capacitors 490-5812-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5812-2-ND
Ceramic Capacitors 490-5812-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5812-1-ND
Ceramic Capacitors 490-5812-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330909-GCJ188R71C474KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330909-GCJ188R71C474KA12D
Capacitors - Ceramic Capacitors 1330909-GCJ188R71C474KA12D
Manufacturer: Murata Electronics Win Source Part Number: 1330909-GCJ188R71C47 4KA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.031" (0.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5812-6,490-5812- 2,490-5812-1 Base Product Number: GCJ188R71C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330909-GCJ188R71C474KA12D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.031" (0.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5812-6,490-5812-2,490-5812-1
Base Product Number: GCJ188R71C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-GCJ188R71C474KA12D
0.47UF 16V Capacitor 60-GCJ188R71C474KA12D
CAP CER 0.47UF 16V X7R 0603 Product overview: GCJ188R71C474KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R71C474KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: GCJ188R71C474KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R71C474KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ188R71C474KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R71C474KA12D
Ceramic Capacitors GCJ188R71C474KA12D
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4164
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4164
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5812-6-ND 490-5812-2-ND 1330909-GCJ188R71C474KA12D 60-GCJ188R71C474KA12D GCJ188R71C474KA12D 64AJ4164
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.47UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details