Murata Electronics Fixed Inductors - #FSLM2520-121J=P2 #FSLM2520-121J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059890-#FSLM2520-12 1J=P2 Packaging: Tape & Reel (TR) Current Rating: 55 mA Length: 2.5 mm Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 6.5 MHz Composition: Wirewound Height: 1.6 mm Current: 44 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 19 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-121J=P2FSL M2520-121J=P2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 55 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059890-#FSLM2520-12 1J=P2 Packaging: Tape & Reel (TR) Current Rating: 55 mA Length: 2.5 mm Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 6.5 MHz Composition: Wirewound Height: 1.6 mm Current: 44 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 19 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-121J=P2FSL M2520-121J=P2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 55 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #FSLM2520-121J=P2 - 1059890-#FSLM2520-121J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #FSLM2520-121J=P2
1059890-#FSLM2520-121J=P2
Fixed Inductors - #FSLM2520-121J=P2 1059890-#FSLM2520-121J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059890-#FSLM2520-12 1J=P2 Packaging: Tape & Reel (TR) Current Rating: 55 mA Length: 2.5 mm Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 6.5 MHz Composition: Wirewound Height: 1.6 mm Current: 44 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 19 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-121J=P2FSL M2520-121J=P2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 55 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059890-#FSLM2520-121J=P2
Packaging: Tape & Reel (TR)
Current Rating: 55 mA
Length: 2.5 mm
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 796 kHz
Core Material: Ferrite
Self Resonant Frequency: 6.5 MHz
Composition: Wirewound
Height: 1.6 mm
Current: 44 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 19 Ω
Case / Package: 2520
Case / Package: 1008
Alternative Parts (Cross-Reference): #FSLM2520-121J=P2FSLM2520-121J=P2;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 55 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1059890-#FSLM2520-121J=P2
Product Name Fixed Inductors - #FSLM2520-121J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details