Murata Electronics RF Filters DSS1NB32A471Q55B

Description
Plugin,P=2.5mm EMI/RFI Filters (LC, RC Networks) ROHS
Description
Plugin,P=2.5mm EMI/RFI Filters (LC, RC Networks) ROHS

Suppliers

Company
Product
Description
Supplier Links
Plugin,P=2.5mm EMI/RFI Filters (LC, RC Networks) ROHS

Plugin,P=2.5mm EMI/RFI Filters (LC, RC Networks) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number DSS1NB32A471Q55B
Product Name RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1114-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 7625 MHz
Package Type Surface Mount; 2-SMD, No Lead
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details