Murata Electronics EMI/RFI Filters (LC, RC Networks) - DSS1NB32A222Q55B DSS1NB32A222Q55B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852477-DSS1NB32A222Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bulk Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852477-DSS1NB32A222Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bulk Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - DSS1NB32A222Q55B
DSS1NB32A222Q55B
EMI/RFI Filters (LC, RC Networks) - DSS1NB32A222Q55B DSS1NB32A222Q55B
Manufacturer: Murata Electronics North America Win Source Part Number: 852477-DSS1NB32A222Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bulk Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 852477-DSS1NB32A222Q55B
Series: EMIFIL®, DSS1
Features: EMI Filter Order 1 Channel 6 A
Package: Bulk
Family Name: DSS1NB32A
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number DSS1NB32A222Q55B
Product Name EMI/RFI Filters (LC, RC Networks) - DSS1NB32A222Q55B
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11576A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2680 MHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details
RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details