Murata Power Solutions Meters DMU-30DCV-3-DR-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1944-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 0-199.9VDC LED PNL MT

VOLTMETER 0-199.9VDC LED PNL MT

Supplier's Site Datasheet
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 26P7044 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions
26P7044
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions 26P7044
DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMU-30DCV-3-DR-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMU-30DCV-3-DR-C
Panel Meters DMU-30DCV-3-DR-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1944-ND DMU-30DCV-3-DR-C 26P7044 DMU-30DCV-3-DR-C
Product Name Meters Meters Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red LED - Red Characters
Voltage Range 0.0 to 200 volts -200 to 200 volts 85 to 264 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details