Murata Power Solutions Meters DMS-20PC-4/20P-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3325-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5698 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions
16M5698
Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions 16M5698
LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4V; Product Range:- RoHS Compliant: Yes

LOOP POWERED METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PROCESS METER 4-20MA LED PNL MT

PROCESS METER 4-20MA LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-20PC-4/20P-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-4/20P-C
Panel Meters DMS-20PC-4/20P-C
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3325-ND 16M5698 DMS-20PC-4/20P-C DMS-20PC-4/20P-C
Product Name Meters Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions Meters Panel Meters
Display Technology LED
Display Colors Red LED - Red Characters
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2333538 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; RTD, Thermocouple Input
Width 45 mm (1.77 inch)
View Details