Murata Power Solutions Meters DMS-20PC-2-DCM-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1064-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 30-264VDC LED PNL MT

VOLTMETER 30-264VDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-20PC-2-DCM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-2-DCM-C
Panel Meters DMS-20PC-2-DCM-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5683 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
16M5683
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 16M5683
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:30V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:30VDC; Supply Voltage Max:264VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:30V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:30VDC; Supply Voltage Max:264VDC RoHS Compliant: Yes

Supplier's Site
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions - 96K8618 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions
96K8618
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions 96K8618
VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:30V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:30VDC; Supply Voltage Max:264VDC; RoHS Compliant: Yes

VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:30V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:30VDC; Supply Voltage Max:264VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1064-ND DMS-20PC-2-DCM-C DMS-20PC-2-DCM-C 16M5683 96K8618
Product Name Meters Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red LED - Red Characters
Voltage Range 30 to 264 volts 30 to 264 volts 30 to 264 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details