Murata Electronics RF Filters DFCH31G54HDJAA-RF1

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - DFCH31G54HDJAA-RF1-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF FILTER SIGNAL 15421MHZ 8SMD

RF FILTER SIGNAL 15421MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH31G54HDJAA-RF1-ND DFCH31G54HDJAA-RF1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

15925 to 16075MHz – Band Pass Filter - UIYBPF6016B - UIY Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 25000 MHz
Bandwidth 1.59E7 to 1.61E7 kHz
View Details
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter - MFBP-00065CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17840 to 21980 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details