Murata Power Solutions Ceramic Capacitors DE21XSA220KA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE21XSA220KA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE21XSA220KA3BT02F-ND
Ceramic Capacitors 490-DE21XSA220KA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 56AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
56AC8290
Cap, 22Pf, 10% Rohs Compliant Murata 56AC8290
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-DE21XSA220KA3BT02F-ND 56AC8290
Product Name Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details