Knowles Precision Devices Ceramic Capacitors 060330160104KXT

Description
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1463-2-ND
Ceramic Capacitors 1608-1463-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1463-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1463-1-ND
Ceramic Capacitors 1608-1463-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1463-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1463-6-ND
Ceramic Capacitors 1608-1463-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 060330160104KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
060330160104KXT
Ceramic Capacitors 060330160104KXT
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1463-2-ND 1608-1463-6-ND 060330160104KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details