Manufacturer: Murata Electronics North America
Win Source Part Number: 916816-DD1217AS-H-10
Series: DEM8045C
Features: Shielded Wirewound Inductor 39.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DD1217AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-13202-2, 490-13202-1, 490-13202-6
FIXED IND 10UH 3.9A 39.6MOHM SMD Product overview: DD1217AS-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.9A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.9A, 39.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-100M=P
10µH Shielded Wirewound Inductor 3.9A 39.6mOhm Max Nonstandard
FIXED IND 10UH 3.9A 39.6MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 916816-DD1217AS-H-100M=P3 | 71-DD1217AS-H-100M=P3 | 490-13202-1-ND | DD1217AS-H-100M=P3 |
| Product Name | Fixed Inductors - DD1217AS-H-100M=P3 | SMD 10UH 3.9A 39.6MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 10 microH | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) | Tape Reel |