The ECS-MPIL0630-100MC is a surface mount power inductor with an inductance of 10 µH ±20%, a maximum DC resistance of 68.0 mΩ, a rated current of 5.5 A, and a heat rating current of 4.0 A. It operates over a temperature range of -40°C to +125°C. The inductance is measured at 100 kHz and 0.1 V. The rated current is defined as the DC current at which the inductance drops 30% from its no-current value. The component is designed for DC/DC power applications and features low DC resistance and shielded construction to minimize magnetic radiation.
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
10µH Shielded Molded Inductor 5.5A 68mOhm Max Nonstandard
10µH Shielded Molded Inductor 5.5A 68mOhm Max Nonstandard
10µH Shielded Molded Inductor 5.5A 68mOhm Max Nonstandard
POWER INDUCTOR, SMD, 10UH, 5.5A ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ECS-MPIL0630-100MC | XC2407TR-ND | 61AK2911 |
| Product Name | Power Inductors | Fixed Inductors | Power Inductor, Smd, 10Uh, 5.5A Rohs Compliant Ecs Inc International |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Surface Mount Technology | Surface Mount Technology |
| Application | Power Choke | ||
| Inductance Range | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |