Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-408R2

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-408R2
AX97 Series SMD Power Shielded Inductors AX97-408R2
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-408R2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-408R2-ND
Fixed Inductors AX97-408R2-ND
8.2µH Unshielded Wirewound Inductor 7A 20mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-408R2 AX97-408R2-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 7000 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers