Murata Electronics Resonators CSTNR5M00GH5C000R0

Description
Resonator
Request a Quote Datasheet
Description
Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNR5M00GH5C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator

Resonator

Buy Now Datasheet
CER RES

CER RES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNR5M00GH5C000R0TR-ND CSTNR5M00GH5C000R0
Product Name Resonators Resonators
Package / Form Factor Surface Mount; 2-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1-4180-TR - ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 418 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WFB40C1747CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details