ECS Inc. International Crystals ECS-49-20-28A-TR

Description
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC751TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC751TR-ND
Crystals XC751TR-ND
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC751DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC751DKR-ND
Crystals XC751DKR-ND
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC751CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC751CT-ND
Crystals XC751CT-ND
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1340195-ECS-49-20-28A-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1340195-ECS-49-20-28A-TR
Crystals, Oscillators, Resonators - Crystals 1340195-ECS-49-20-28A-TR
Win Source Part Number: 1340195-ECS-49-20-28 A-TR Category: Crystals, Oscillators, Resonators - Crystals Series: CSM-4A Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.492" L x 0.191" W (12.50mm x 4.85mm) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Frequency: 4.9152 MHz ESR (Equivalent Series Resistance): 200 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Mfr: ECS Inc. Product Status: Not For New Designs RoHS Status: RoHS non-compliant

Win Source Part Number: 1340195-ECS-49-20-28A-TR
Category: Crystals, Oscillators, Resonators - Crystals
Series: CSM-4A
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.492" L x 0.191" W (12.50mm x 4.85mm)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Frequency: 4.9152 MHz
ESR (Equivalent Series Resistance): 200 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: ECS Inc.
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number XC751TR-ND 1340195-ECS-49-20-28A-TR ECS-49-20-28A-TR
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US - 4 Lead HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMC555CBPX - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-UFBGA, DSBGA
Features / Standards RoHS
View Details
Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - P8253-5 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers