Murata Electronics Resonators CSTNE16M9V53L00ZR0

Description
16.934MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
16.934MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE16M9V53L00ZR0TR-ND - DigiKey
Thief River Falls, MN, United States
16.934MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

16.934MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 16.934MHZ CERAMIC RESO

3.2X1.3MM 16.934MHZ CERAMIC RESO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE16M9V53L00ZR0TR-ND CSTNE16M9V53L00ZR0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECS-3225MV-320-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 456 MHz
View Details