MMD Components / Monitor Quartztek MSB Series Two-Port SAW Resonators MSB 433A

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MSB Series Two-Port SAW Resonators
MSB 433A
MSB Series Two-Port SAW Resonators MSB 433A
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Resonators
Product Number MSB 433A
Product Name MSB Series Two-Port SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Oscillators - ECX2-LMV-3CN-100.000-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 314 MHz
View Details