Murata Electronics Resonators CSTNE16M6V53C000R0

Description
Resonator
Request a Quote Datasheet
Description
Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE16M6V53C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator

Resonator

Buy Now Datasheet
CER RES

CER RES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE16M6V53C000R0TR-ND CSTNE16M6V53C000R0
Product Name Resonators Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-271.2-8-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Features / Standards Built-in Capacitor
View Details