The ECS-SDR1-4339-TR is a surface-mount SAW resonator designed for transmitter applications, operating at a center frequency of 433.920 MHz with a tolerance of ±75 kHz. It features an ultra-miniature SMD package with eight pins, where pins 2 and 6 are input and output respectively, and pins 4 and 8 are grounded. The device operates over a temperature range of -40°C to +85°C, with an insertion loss of 1.4 to 1.8 dB, an unloaded Q factor of 9,200, and a motional resistance of 15 to 23 Ω. Frequency aging is ≤10 ppm/year, and the temperature coefficient is 0.032 ppm/°C. It is RoHS compliant and supports reflow soldering with a peak temperature of +260°C for up to 10 seconds over two cycles.
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more.
ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | ECS-SDR1-4339-TR | XC998TR-ND | ECS-SDR1-4339-TR |
| Product Name | SAW Resonators | Resonators | Resonators |
| Resonator Type | SAW | SAW | SAW |