Murata Electronics Resonators CSTNE11M0G520000R0

Description
11MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
11MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE11M0G520000R0TR-ND - DigiKey
Thief River Falls, MN, United States
11MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount

11MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE11M0G520000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE11M0G520000R0CT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Buy Now Datasheet
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE11M0G520000R0TR-ND CSTNE11M0G520000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Crystals - XC536CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers