ECS Inc. International Surface Mount Crystals ECS-80-12-30-JGM-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-80-12-30-JGM-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-80-12-30-JGM-TR
Surface Mount Crystals ECS-80-12-30-JGM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-53 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 8 MHz Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-53
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 8 MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
Crystals - 50-ECS-80-12-30-JGM-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-80-12-30-JGM-TRCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-80-12-30-JGM-TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 8Mhz, 12Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International - 61AK3898 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 12Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International
61AK3898
Crystal, 8Mhz, 12Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International 61AK3898
CRYSTAL, 8MHZ, 12PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 12PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-80-12-30-JGM-TR 50-ECS-80-12-30-JGM-TRDKR-ND 61AK3898
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 8Mhz, 12Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount
Features / Standards RoHS RoHS
Frequency 8 MHz 8 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-7050-38.880-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-80-8-30BQ-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers