Interquip Electronics Co., Ltd. Crystal Resonator SMCE-2016 25MHz

Description
SMCE-2016 25MHz 10pf;10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-2016 25MHz
Crystal Resonator SMCE-2016 25MHz
SMCE-2016 25MHz 10pf;10ppm

SMCE-2016 25MHz 10pf;10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-2016 25MHz
Crystal Resonator SMCE-2016 25MHz
SMCE-2016 25MHz 10pf;10ppm

SMCE-2016 25MHz 10pf;10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-2016 25MHz SMCE-2016 25MHz
Product Name Crystal Resonator Crystal Resonator
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details