MURATA ELECTRONICS
CSTLS6M29G56-B0 -- RESONATORS
Murata Electronics
Resonators
CSTLS6M29G56-B0
Description
CER RESONATOR
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTLS6M29G56-B0 |
|
Product Name
|
Resonators |
|
Resonator Type
|
Ceramic
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
SAW
Package / Form Factor
Surface Mount; 3.0x3.0x1.45mm
Features / Standards
RoHS; Lead-Free
View Details