Interquip Electronics Co., Ltd. Crystal Resonator SMCM-3225H 40MHz

Description
SMCM-3225H 40MHz 15pf 10ppm
Request a Quote Datasheet
Description
SMCM-3225H 40MHz 15pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225H 40MHz
Crystal Resonator SMCM-3225H 40MHz
SMCM-3225H 40MHz 15pf 10ppm

SMCM-3225H 40MHz 15pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225H 40MHz
Crystal Resonator SMCM-3225H 40MHz
SMCM-3225H 40MHz 15pf 10ppm

SMCM-3225H 40MHz 15pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCM-3225H 40MHz SMCM-3225H 40MHz
Product Name Crystal Resonator Crystal Resonator
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details