ECS Inc. International Resonators ZTA-20.00MX

Description
20MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
20MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X918-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X918-ND
Resonators X918-ND
20MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

20MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTA-20.00MX
CERAMIC RES 20.0000MHZ T/H

CERAMIC RES 20.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X918-ND ZTA-20.00MX
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-666-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM3B MHz Crystal - ABM3B-12.288MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
7 suppliers