Murata Power Solutions Resonators CSTLS4M19G53-A0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS4M19G53-A0TB-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Resonators - 490-CSTLS4M19G53-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3727 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3727
Leaded Resonator; Frequency Murata 70AC3727
LEADED RESONATOR; Frequency:4.194MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:4.194MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number 490-CSTLS4M19G53-A0TB-ND CSTLS4M19G53-A0 70AC3727
Product Name Resonators Resonators Leaded Resonator; Frequency Murata
Resonator Type Ceramic Ceramic RC Resonator
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-8-33Q-ADS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ABS06 kHz Crystal (Tuning Fork) - ABS06-32.768KHZ-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
7 suppliers