Abracon, LLC ABS06 kHz Crystal (Tuning Fork) ABS06-32.768KHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS06 kHz Crystal (Tuning Fork) - ABS06-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ABS06 kHz Crystal (Tuning Fork)
ABS06-32.768KHZ-T
ABS06 kHz Crystal (Tuning Fork) ABS06-32.768KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06 Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 90 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS06
  • Type: kHz Crystal (Tuning Fork)
  • Length: 2 mm
  • Width: 1.2 mm
  • Height: 0.6 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 90 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 1712792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712792
Crystal Units 1712792
Abracon ABS06-32.768KHZ-T Crystal Unit

Abracon ABS06-32.768KHZ-T Crystal Unit

Supplier's Site
Crystal Units - 1712303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712303
Crystal Units 1712303
Abracon ABS06-32.768KHZ-T Crystal Unit

Abracon ABS06-32.768KHZ-T Crystal Unit

Supplier's Site
Crystal Units - 1712792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712792P
Crystal Units 1712792P
Abracon ABS06-32.768KHZ-T Crystal Unit

Abracon ABS06-32.768KHZ-T Crystal Unit

Supplier's Site
Crystals - 535-10104-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10104-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10104-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1030283-ABS06-32.768KHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1030283-ABS06-32.768KHZ-T
Crystals, Oscillators, Resonators - Crystals 1030283-ABS06-32.768KHZ-T
Win Source Part Number: 1030283-ABS06-32.768 KHZ-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS06 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Alternative Parts (Cross-Reference): RT201232.76812.520EX TTR; 9HT11-32.768KDZF-T; FC-12M 32.7680KA-A3; ECS-.327-9-12-TR; MC-146 32.7680KA-A3: PURE SN; ABS07-32.768KHZ-9-T; ABS09-32.768KHZ-9-TA BS06-32.768KHZ-T.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Abracon LLC Other Names: 535-10104-6,535-1010 4-2,ABS0632768KHZT,5 35-10104-1,Q9920719

Win Source Part Number: 1030283-ABS06-32.768KHZ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABS06
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 90 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Alternative Parts (Cross-Reference): RT201232.76812.520EXTTR; 9HT11-32.768KDZF-T; FC-12M 32.7680KA-A3; ECS-.327-9-12-TR; MC-146 32.7680KA-A3: PURE SN; ABS07-32.768KHZ-9-T; ABS09-32.768KHZ-9-TABS06-32.768KHZ-T.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Abracon LLC
Other Names: 535-10104-6,535-10104-2,ABS0632768KHZT,535-10104-1,Q9920719

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
2.0 X 1.2 X 0.9Mm, 32.768Khz , 12.5Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon - 25AC5628 - Newark, An Avnet Company
Chicago, IL, United States
2.0 X 1.2 X 0.9Mm, 32.768Khz , 12.5Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon
25AC5628
2.0 X 1.2 X 0.9Mm, 32.768Khz , 12.5Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon 25AC5628
2.0 X 1.2 X 0.9MM, 32.768KHZ , 12.5PF, 20PPM -40+85C , SMD ULTRA MINIATURE CRYSTAL ROHS COMPLIANT: YES

2.0 X 1.2 X 0.9MM, 32.768KHZ , 12.5PF, 20PPM -40+85C , SMD ULTRA MINIATURE CRYSTAL ROHS COMPLIANT: YES

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon - 06X4690 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon
06X4690
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon 06X4690
CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS06 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS06 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon - 25R1468 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon
25R1468
Crystal, 32.768Khz, 12.5Pf, 2 X 1.2Mm; Frequency Nom Abracon 25R1468
CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS06 Series; Crystal Type:Standard RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 2 X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS06 Series; Crystal Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals Oscillators Crystals Crystals
Product Number ABS06-32.768KHZ-T 1712792 1712792P 535-10104-6-ND 1030283-ABS06-32.768KHZ-T ABS06-32.768KHZ-T 25AC5628 06X4690 ABS06-32.768KHZ-T
Product Name ABS06 kHz Crystal (Tuning Fork) Crystal Units Crystal Units Crystals Crystals, Oscillators, Resonators - Crystals Crystals 2.0 X 1.2 X 0.9Mm, 32.768Khz , 12.5Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
ESR 90000 ohms 90000 ohms 90000 ohms
Unlock Full Specs
to access all available technical data