Interquip Electronics Co., Ltd. Crystal Resonator SMCE-3225 25MHz

Description
SMCE-3225 25MHz 20pf 10ppm
Request a Quote Datasheet
Description
SMCE-3225 25MHz 20pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 25MHz
Crystal Resonator SMCE-3225 25MHz
SMCE-3225 25MHz 20pf 10ppm

SMCE-3225 25MHz 20pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 25MHz
Crystal Resonator SMCE-3225 25MHz
SMCE-3225 25MHz 12pf 10ppm

SMCE-3225 25MHz 12pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 25MHz
Crystal Resonator SMCE-3225 25MHz
SMCE-3225 25MHz 20pf 10ppm

SMCE-3225 25MHz 20pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 25MHz
Crystal Resonator SMCE-3225 25MHz
SMCE-3225 25MHz 12pf 10ppm

SMCE-3225 25MHz 12pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-3225 25MHz SMCE-3225 25MHz
Product Name Crystal Resonator Crystal Resonator
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details