Murata Electronics Resonators CSTLS16M2X51003-B0

Description
16.25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16.25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS16M2X51003-B0-ND - DigiKey
Thief River Falls, MN, United States
16.25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16.25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 490-CSTLS16M2X51003-B0-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X903-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABM10 MHz Crystal - ABM10-16.384MHZ-D30-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.38 MHz
Frequency Stability 30 ppm
View Details
7 suppliers