ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-32
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
CRYSTAL 12.0000MHZ 18PF SMD
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | ECS-120-18-33-JGN-TR | XC2300TR-ND | 301122 | ECS-120-18-33-JGN-TR | 60AJ3683 | |
| Product Name | Surface Mount Crystals | Crystals | Crystals, Oscillators, Resonators- Crystals | Crystal Units | Crystals | Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||
| Frequency | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Frequency Stability | 30 ppm | 30 ppm |