Murata Electronics Resonators CSTCR6M24G55-R0

Description
CERAMIC RES 6.2400MHZ 33PF SMD
Description
CERAMIC RES 6.2400MHZ 33PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 6.2400MHZ 33PF SMD

CERAMIC RES 6.2400MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTCR6M24G55-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonators - ECS-SDR2-4339-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
SAW Filter - WFA63D0827FF - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 1.4x1.1x0.5mm
Features / Standards RoHS; Lead-Free
View Details