Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
INTERQUIP ELECTRONICS CO., LTD.
SMCM-2016 24MHZ -- RESONATOR
Interquip Electronics Co., Ltd.
Resonator
SMCM-2016 24MHz
Description
SMCM-2016 24MHz 20pf 20ppm
Interquip Electronics Co., Ltd.
Done
Request a Quote
Email Supplier
Description
SMCM-2016 24MHz 20pf 20ppm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Resonator
SMCM-2016 24MHz
Resonator
SMCM-2016 24MHz
SMCM-2016 24MHz 20pf 20ppm
SMCM-2016 24MHz 20pf 20ppm
Supplier's Site
Technical Specifications
Interquip Electronics Co., Ltd.
Product Category
Resonators
Product Number
SMCM-2016 24MHz
Product Name
Resonator
Package / Form Factor
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-2016H 30MHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
30 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMLF-3215 32.768KHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-3225H 40MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Frequency Stability
10 ppm
View Details
Interquip Electronics Co., Ltd.
Resonator
SMCE-3225 8MHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
8 MHz
View Details