NDK SAW Filter WFA63D0827FF

Description
Features: SAW filter with double notches. Compact and light. (1.4×1.1×0.5mm) Low loss and high attenuation.
Datasheet
Description
Features: SAW filter with double notches. Compact and light. (1.4×1.1×0.5mm) Low loss and high attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA63D0827FF - NDK
Belvidere, IL, USA
SAW Filter
WFA63D0827FF
SAW Filter WFA63D0827FF
Features: SAW filter with double notches. Compact and light. (1.4×1.1×0.5mm) Low loss and high attenuation.

Features:

  • SAW filter with double notches.
  • Compact and light. (1.4×1.1×0.5mm)
  • Low loss and high attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA63D0827FF
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details